EN
  • EN
  • DE

VJ1812Y104KXCAT4X

Part No VJ1812Y104KXCAT4X
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 757932-VJ1812Y104KXCAT4X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ1812Y104KXCAT4X CAD Model

Description

The VJ1812Y104KXCAT4X is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. These capacitors are used in a wide variety of electronic circuits for decoupling, bypassing, and filtering applications.

Applications

  • Decoupling: Provides local decoupling for integrated circuits.
  • Bypassing: Bypasses high-frequency noise to ground.
  • Filtering: Used in filter circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits for frequency control.
  • Energy Storage: Provides energy storage in low-power applications.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Surface Mount Device (SMD): Designed for automated assembly.
  • High Capacitance Value: 0.1µF capacitance.
  • Voltage Rating: Specified voltage rating for safe operation.
  • Temperature Stability: Stable capacitance over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations.
  • Small Size: Compact size for high-density circuits.

Benefits

  • Circuit Stability: Provides stable performance in electronic circuits.
  • Noise Reduction: Reduces noise and interference.
  • Compact Design: Enables smaller and more efficient circuits.
  • Reliable Performance: Ensures stable operation over a long lifetime.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The VJ1812Y104KXCAT4X is a surface-mount MLCC with a capacitance of 0.1µF and a specific voltage rating. It features a stable ceramic dielectric material that provides consistent performance over a wide range of temperatures. Its key specifications include capacitance value, voltage rating, temperature coefficient, and tolerance. Designers should refer to the datasheet for detailed specifications, application notes, and soldering recommendations.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess