EN
  • EN
  • DE

W24M257AJ-15

Part No W24M257AJ-15
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409588-W24M257AJ-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24M257AJ-15 CAD Model

Description

The W24M257AJ-15 is a 256K x 16 bit low power, very low voltage CMOS Static Random Access Memory (SRAM) designed by Winbond Electronics. This SRAM is optimized for applications demanding low power consumption, such as portable electronics, battery-backed systems, and energy-conscious applications.

Applications:

  • Portable Electronics: Suited for use in devices like MP3 players, handheld gaming consoles, and personal digital assistants (PDAs) to provide fast and low-power memory storage.
  • Battery-Operated Devices: Suitable for battery-powered devices such as remote controls, wireless sensors, and wearable technology where minimizing power drain is crucial.
  • Data Logging: Integrated into data loggers for storing sensor data in areas such as environmental monitoring and industrial automation.
  • Medical Devices: Incorporated into portable medical equipment, including glucose meters and heart rate monitors, due to its low power consumption and reliable performance.
  • Embedded Systems: Utilized in various embedded systems that require small, low-power memory for code and data storage.

Features:

  • Low Voltage Operation: Operates at a low voltage, typically around 2.7V to 3.6V, minimizing power consumption.
  • Fast Access Time: Provides a fast access time of 15ns, enabling quick data retrieval and processing.
  • CMOS Technology: Employs CMOS technology for low power dissipation and high noise immunity.
  • Fully Static Operation: Operates without requiring clock or refresh cycles, simplifying system design and lowering power consumption.
  • Tri-State Output: Includes tri-state outputs for straightforward memory expansion and bus interfacing.
  • Data Retention: Offers strong data retention capabilities, ensuring data integrity even when power is off.
  • Package Options: Available in multiple package options, including DIP, SOP, and TSOP, to suit various board layouts and mounting needs.

Benefits:

  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • High Performance: Quick access time ensures rapid data processing, boosting system performance.
  • Reliable Data Storage: Provides reliable data storage through excellent data retention.
  • Simplified System Design: Fully static operation streamlines system design by eliminating the need for complex timing and refresh circuitry.
  • Easy Integration: Tri-state outputs ease interfacing with microprocessors and other system components.
  • Wide Operating Temperature Range: Functions reliably within a wide temperature range, making it suitable for diverse environments.

Additional Details:

The W24M257AJ-15 is often used in applications necessitating non-volatile memory with fast access capabilities. Its low power consumption makes it especially useful for battery-powered and portable devices. The device is available in DIP, SOP, and TSOP packaging options. The device offers strong noise immunity.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess