EN
  • EN
  • DE

W24L257AQ-15

Part No W24L257AQ-15
Manufacturer Winbond Electronics
Catalog RAM
Description 32K X 8 High Speed CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409583-W24L257AQ-15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24L257AQ-15 CAD Model

Description

The W24L257AQ-15 is a 256K x 8 bit low power, very low voltage CMOS Static Random Access Memory (SRAM) manufactured by Winbond Electronics. This SRAM is tailored for applications where minimal power consumption is paramount, making it a suitable choice for portable devices, battery-backed systems, and other energy-sensitive applications.

Applications:

  • Portable Electronics: Employed in portable devices such as MP3 players, handheld gaming consoles, and personal digital assistants (PDAs), providing fast and low-power memory storage.
  • Battery-Operated Devices: Ideal for use in battery-powered devices like remote controls, wireless sensors, and wearable technology, where minimizing power drain is essential.
  • Data Logging: Utilized in data loggers for storing sensor data in diverse applications such as environmental monitoring and industrial automation.
  • Medical Devices: Incorporated into portable medical equipment, including glucose meters and heart rate monitors, due to its low power consumption and reliable performance.
  • Embedded Systems: Integrated into various embedded systems requiring small, low-power memory for code and data storage.

Features:

  • Low Voltage Operation: Operates at a very low voltage, typically between 2.7V to 3.6V, minimizing power consumption.
  • Fast Access Time: Offers a fast access time of 15ns, facilitating quick data retrieval and processing.
  • CMOS Technology: Built using CMOS technology for low power dissipation and high noise immunity.
  • Fully Static Operation: Operates without the need for clock or refresh cycles, simplifying system design and reducing power consumption.
  • Tri-State Output: Features tri-state outputs for easy memory expansion and bus interfacing.
  • Data Retention: Provides excellent data retention, ensuring data integrity even when power is off.
  • Package Options: Available in different package options, including DIP, SOP, and TSOP, to accommodate various board layouts and mounting needs.

Benefits:

  • Extended Battery Life: The low power consumption significantly extends the battery life of portable devices.
  • High Performance: The fast access time ensures rapid data processing, improving overall system performance.
  • Reliable Data Storage: Offers reliable data storage with excellent data retention capabilities.
  • Simplified System Design: The fully static operation eliminates the need for complex timing and refresh circuitry.
  • Easy Integration: Tri-state outputs facilitate easy interfacing with microprocessors and other system components.
  • Wide Operating Temperature Range: Functions reliably across a wide temperature range, making it suitable for a variety of environments.

Additional Details:

The W24L257AQ-15 is commonly used in applications requiring non-volatile memory with quick access. Its low power consumption is especially beneficial for battery-powered and portable devices. The device is available in different packaging options, including DIP, SOP, and TSOP, catering to different application requirements. Also provides good noise immunity.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,881 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess