EN
  • EN
  • DE
  • IT

W241024AJ-20

Part No W241024AJ-20
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 128L X 8 HIGH SPEED CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1279975-W241024AJ-20
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W241024AJ-20 CAD Model

Description

The W241024AJ-20 is a 1M-bit high-speed CMOS Static RAM (SRAM) organized as 128K words by 8 bits. It is manufactured using Winbond's high-performance CMOS technology. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Embedded systems
  • Cache memory
  • Buffer memory
  • High-speed data acquisition systems
  • Networking equipment

Features

  • Access time: 20 ns
  • Low power consumption: Active current (typical) is specified in the datasheet
  • Single 5V power supply
  • Fully static operation: No clock or refresh required
  • Tri-state outputs
  • TTL compatible inputs and outputs
  • Available in various package options (e.g., DIP, SOJ)

Benefits

  • High speed: Enables fast data access, improving system performance.
  • Low power consumption: Reduces overall power requirements, making it suitable for battery-powered applications.
  • Ease of use: Fully static operation simplifies system design and eliminates the need for complex refresh circuitry.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • Reliable performance: Manufactured using Winbond's high-quality CMOS process, ensuring reliable operation over a wide temperature range.

Additional Details

The W241024AJ-20 features a chip enable (CE) input that allows for easy memory expansion. The output enable (OE) input controls the output drivers, enabling data to be read from the memory. The write enable (WE) input controls the write operation. The device operates asynchronously, meaning that data access is not synchronized to a clock signal. This simplifies the interface to microprocessors and other digital systems.

This SRAM is commonly used in applications where fast and reliable memory is required, such as embedded systems, cache memory, and data acquisition systems. Its low power consumption and ease of use make it a popular choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess