EN
  • EN
  • DE

WS4517 / 4567

Part No WS4517 / 4567
Manufacturer WIN SOURCE
Catalog Smoke alarm detection circuit
Description 9V Ionized smoke detection IC without I / O interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Smoke alarm detection circuit
Win Source Part Number WS4517 / 4567
Manufacturer WIN SOURCE
Packaging DIP16 / SOW16
Alternative Part Number MC145017/MC14467
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS4517 / 4567 CAD Model

Description

The WS4517 / 4567 is a smoke alarm detection circuit manufactured by WIN SOURCE.

  • Packaging: DIP16 / SOW16
  • Alternative Part Number: MC145017/MC14467
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

WIN SOURCE
9V photoelectric smoke detection IC with I / O interface and mute function
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Lowest to $1.6401
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
9V Ionized smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
9V Ionized smoke detection IC without I / O interface
Need more? Email Us
WIN SOURCE
9V Photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess