Products specifications Report Issue?

Family Smoke alarm detection circuit
Win Source Part Number WS4510 / 4512
Manufacturer WIN SOURCE
Packaging SOP16 / SOW16
Alternative Part Number MC145010/MC145012
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS4510 / 4512 CAD Model

Description

The WS4510/4512 is a smoke alarm detection circuit manufactured by WIN SOURCE.

  • Function: Smoke alarm detection circuit
  • Family: Smoke alarm detection circuit
  • Supply and Demand Status: Sufficient
  • Application: Smoke detection

You May Also Be Interested in

WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
ECAD model for WS3510 / 3512
WIN SOURCE
9V Ionized smoke detection IC without I / O interface
Need more? Email Us
ECAD model for WS4517 / 4567
WIN SOURCE
9V Ionized smoke detection IC with I / O interface
Need more? Email Us
ECAD model for WS4518 / 4568
WIN SOURCE
9V Photoelectric smoke detection IC with I / O interface
Need more? Email Us
ECAD model for WS4510 / 4512
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
ECAD model for WS3612
WIN SOURCE
9V photoelectric smoke detection IC with I / O interface and mute function
Need more? Email Us
ECAD model for WS4510S / 4512S
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
ECAD model for WS3610

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention