EN
  • EN
  • DE

MKP 10 10% 400V 0,1UF

Part No MKP 10 10% 400V 0,1UF
Manufacturer WIMA
Catalog OEM Parts (M - N)
Description Foil Capacitor PP 7x14x18 RM15 100nF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078991-MKP 10 10% 400V 0,1UF
Categories OEM Parts(M-N)
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MKP 10 10% 400V 0,1UF CAD Model

Description

The MKP 10 10% 400V 0,1UF is a metallized polypropylene (MKP) film capacitor manufactured by WIMA. These capacitors are well-regarded for their high pulse strength, excellent electrical characteristics, and long-term reliability. They are specifically designed for applications that demand high performance and extended operational lifespan.

Applications:

  • Snubber circuits
  • High-frequency power supplies
  • Audio amplifiers
  • Lighting ballasts
  • Motor control systems

Features:

  • Metallized polypropylene film dielectric
  • High pulse load capability
  • Excellent electrical properties
  • Self-healing characteristics
  • RoHS compliant
  • Flame-retardant epoxy resin encapsulation

Benefits:

  • Provides dependable performance in demanding applications.
  • Handles high pulse currents without degradation of performance.
  • Offers stable capacitance and low losses across a wide frequency spectrum.
  • Extends capacitor lifespan due to self-healing properties.
  • Meets environmental regulatory requirements.

Additional Details:

The MKP 10 10% 400V 0,1UF features a capacitance of 0.1 µF, a rated voltage of 400 VDC, and a capacitance tolerance of 10%. The lead spacing (PCM) varies depending on the specific part number and packaging. This capacitor is designed for through-hole mounting. Detailed specifications, including equivalent series resistance (ESR), dissipation factor (tan δ), and insulation resistance, are available in the product datasheet. It is crucial to consider operating temperature range, derating factors for voltage and temperature, and any applicable safety certifications during the design and application phase.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess