EN
  • EN
  • DE

WS7916-6/TR

Part No WS7916-6/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842506-WS7916-6/TR
Ultra Librarian 3D Model Ultra Librarian WS7916-6/TR CAD Model

Description

The WS7916-6/TR is a highly integrated step-down DC-DC converter manufactured by Willsemi. This device is designed to provide efficient power conversion for a variety of applications. It features a wide input voltage range and delivers a stable output voltage with excellent transient response.

Applications:

  • Portable Power Devices: Ideal for powering devices such as smartphones, tablets, and other battery-operated electronics.
  • Power Banks: Used in power banks to efficiently convert battery voltage to a stable output voltage for charging other devices.
  • IoT Devices: Suitable for powering various IoT devices that require a compact and efficient power solution.
  • Industrial Control Systems: Can be implemented in industrial control systems for providing regulated power to sensors and other components.
  • Networking Equipment: Used in routers, switches, and other networking equipment for efficient power management.

Features:

  • High Efficiency: Offers high power conversion efficiency, minimizing energy loss and extending battery life.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in various applications.
  • Stable Output Voltage: Delivers a stable and regulated output voltage, ensuring reliable performance of connected devices.
  • Over-Current Protection: Includes over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the device and connected components from damage due to short circuits.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and ensure safe operation.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes energy loss, extending battery life in portable devices.
  • Reliable Performance: Stable output voltage ensures reliable performance of connected devices.
  • Protection: Comprehensive protection features safeguard against over-current, short circuits, and overheating.
  • Space Saving: Compact package allows for integration into space-constrained applications.
  • Simplified Design: Integrated design simplifies the development process.

The WS7916-6/TR utilizes advanced control techniques to optimize efficiency and provide excellent transient response. It is designed to meet the stringent requirements of modern portable devices and industrial applications. The device is available in a small, thermally enhanced package.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,541 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess