EN
  • EN
  • DE

WPM2019-3/TR

Part No WPM2019-3/TR
Manufacturer Willsemi
Catalog Misc Products
Description Single P-Channel, -20V, -0.73A, Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842400-WPM2019-3/TR
Ultra Librarian 3D Model Ultra Librarian WPM2019-3/TR CAD Model

Description

The WPM2019-3/TR is an N-Channel enhancement mode power MOSFET from Willsemi. It's designed to provide efficient power switching and low on-resistance, making it suitable for various power management applications.

Applications

  • DC-DC Converters: Employed in voltage regulators for efficient power conversion.
  • Load Switching: Used for controlling power supply to different circuit blocks.
  • Power Management in Portable Electronics: Suited for smartphones, tablets, and other battery-operated devices.
  • Battery Charging Circuits: Provides efficient switching in battery chargers.
  • LED Drivers: Used in LED lighting systems for efficient power control.

Features

  • N-Channel Enhancement Mode: Allows for efficient switching and low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss, enhancing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: Low RDS(on) minimizes power dissipation, enhancing system efficiency.
  • Compact Design: Its small package is suitable for space-constrained applications.
  • Reliable Operation: Ensures stable performance under various operating conditions.
  • Simplified Integration: Easy to incorporate into existing circuits with a standard pinout.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving thermal management.

Additional Details

The WPM2019-3/TR typically comes in a compact surface-mount package, such as SOT-23, enabling easy assembly and integration into compact designs. Key electrical characteristics include a low gate threshold voltage for compatibility with low-voltage logic and a high drain current capability to handle substantial power loads. The device also features low thermal resistance, which facilitates efficient heat dissipation, ensuring reliability. It is commonly used in power adapters, battery management systems, and various other power control applications where efficiency and size are critical.

Specifically, the low on-resistance of this MOSFET is beneficial for applications requiring minimal voltage drop and power loss, enhancing overall energy efficiency. Its fast switching speed allows for effective operation in high-frequency switching circuits. For optimal performance and reliability, it is essential to consult the manufacturer's datasheet for precise specifications, including voltage and current ratings, thermal properties, and package dimensions, tailored to the specific requirements of the application.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0424 $50.0320
2,520+ $0.0397 $100.0440
3,920+ $0.0383 $150.1360
5,605+ $0.0357 $200.0985
7,290+ $0.0343 $250.0470
9,095+ $0.0330 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,529 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess