EN
  • EN
  • DE

WPM2006B-6/TR

Part No WPM2006B-6/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842399-WPM2006B-6/TR
Ultra Librarian 3D Model Ultra Librarian WPM2006B-6/TR CAD Model

Description

The WPM2006B-6/TR is an N-Channel enhancement mode power MOSFET from Willsemi. This MOSFET is designed to offer high efficiency and low on-resistance, making it suitable for a variety of power management applications.

Applications

  • DC-DC Converters: Used in step-up and step-down voltage regulation circuits.
  • Load Switching: Provides efficient power control in various electronic systems.
  • Power Management in Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices.
  • Motor Control: Suitable for driving small DC motors.
  • LED Lighting: Used in LED driver circuits for efficient lighting solutions.

Features

  • N-Channel Enhancement Mode: Offers efficient switching and low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces switching losses.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation and improves overall system efficiency.
  • Compact Design: Suitable for space-constrained applications due to its small package size.
  • Reliable Performance: Ensures stable operation in various operating conditions.
  • Simplified Design: Easy to integrate into existing circuits due to its standard pinout.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, improving thermal management.

Additional Details

The WPM2006B-6/TR typically comes in a small surface-mount package, such as SOT-23 or similar, which facilitates easy assembly and compact design. Key electrical characteristics include a low gate threshold voltage, enabling operation with low voltage logic, and a high drain current capability. The device's thermal resistance is also low, ensuring efficient heat dissipation. This MOSFET is commonly used in battery management systems, power adapters, and various other power control applications.

Specifically, its low on-resistance is critical for applications requiring minimal voltage drop and power loss. The fast switching speed allows for efficient operation in high-frequency switching circuits. It is crucial to refer to the manufacturer's datasheet for precise specifications, including voltage and current ratings, thermal characteristics, and package dimensions, to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess