Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402863-WNM3003-3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WNM3003-3/TR CAD Model

Description

The WNM3003-3/TR is a MOSFET from Willsemi, primarily designed for switching and power management applications where automated assembly is required. The '/TR' suffix indicates that the component is packaged in tape and reel format. The WNM3003-3/TR offers low on-resistance and fast switching capabilities, making it a suitable choice for DC-DC conversion, load switching, and motor control, particularly in automated manufacturing environments.

Applications:

  • Automated PCB Assembly: Specifically designed for high-speed pick-and-place machines in automated manufacturing lines.
  • DC-DC Converters: Used in synchronous rectification and step-down/step-up converters within automated systems.
  • Power Management Circuits: Employed in battery management systems (BMS) and power distribution networks requiring automated assembly.
  • Load Switching: Controls power to various components in electronic devices on automated production lines.
  • Motor Control: Integrated into circuits for driving small DC motors and brushed motors, particularly where automated assembly is preferred.
  • LED Lighting: Used in LED drivers for controlling brightness and efficiency in automated manufacturing processes.

Features:

  • Tape and Reel Packaging: Enables efficient automated assembly processes, reducing manufacturing time and costs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances overall efficiency in switching applications.
  • Fast Switching Speed: Facilitates high-frequency operation, reducing switching losses during automated processes.
  • Low Gate Charge (Qg): Lowers the power needed to drive the MOSFET, improving efficiency, particularly important in automated systems.
  • Enhancement Mode: Simplifies driving requirements, making it easy to integrate into automated control circuits.
  • Compact Package: Allows for space-saving designs and integration into dense circuit boards assembled automatically.

Benefits:

  • Streamlined Manufacturing: Tape and reel packaging streamlines automated assembly, reducing production time.
  • High Efficiency: Reduces power consumption and heat generation, leading to energy savings in automated systems.
  • Reliable Performance: Provides consistent and stable operation under diverse automated operating conditions.
  • Simplified Circuit Design: Facilitates easy integration into automated control circuits.
  • Compact Solution: Enables the creation of smaller and more efficient devices in automated manufacturing environments.
  • Cost-Effective: Delivers an optimized balance of performance and cost-effectiveness for mass production through automated assembly.

Technical Specifications:

Refer to the Willsemi WNM3003 datasheet for precise technical specifications, including Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), On-Resistance (RDS(on)) at specific gate voltages, Gate Charge (Qg), and Thermal Resistance. These parameters are critical for ensuring proper and safe operation in the designated application, especially within automated manufacturing processes. The tape and reel specifications, like parts per reel, are also crucial for automated assembly setup.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.9020
ECAD model for U2GWJ44
Yamaha
Need more? Email Us
ECAD model for YME285-D
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ECAD model for U5199NL
Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48
Yamaha
Lowest to $21.6432
ECAD model for YGV638-VZ
UTC
SINGLE INVERTER GATE
Need more? Email Us
ECAD model for U74LVC1G04L-AL5-R
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ECAD model for U3FWJ44N
UTC
Lowest to $0.0859
ECAD model for U74LVC1G08G

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0730 $50.0050
1,670+ $0.0599 $100.0330
2,590+ $0.0580 $150.2200
3,570+ $0.0561 $200.2770
4,605+ $0.0543 $250.0515
6,165+ $0.0487 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 205,660 pieces
MOQ: 685 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention