EN
  • EN
  • DE

U74LVC1G08G

Part No U74LVC1G08G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384911-U74LVC1G08G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74LVC1G08G CAD Model

Description

The U74LVC1G08G is a single 2-input AND gate manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the 74LVC family, known for its low-voltage CMOS technology, which ensures low power consumption and high-speed operation. This AND gate performs a logical AND operation on its two inputs; the output is high only when both inputs are high.

Applications:

  • Logic AND Operations: Implements AND logic functions in various digital circuits.
  • Data Selection: Used as a gate to select data based on control signals.
  • Address Decoding: Decodes memory addresses in computer systems.
  • Control Logic: Used in control circuits to enable or disable certain functions.
  • Signal Coincidence Detection: Detects when two signals are simultaneously high.

Features:

  • Single 2-Input AND Gate: Contains one independent 2-input AND gate within the package.
  • LVC Technology: Low Voltage CMOS Technology for low voltage operation and low power consumption.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • High-Speed Operation: Provides fast switching speeds.
  • Small Package Size: Typically available in small surface-mount packages (e.g., SOT-23, SC-70).

Benefits:

  • Low Power Consumption: The LVC technology ensures minimal power usage, which is crucial for portable devices.
  • Compact Size: The small package footprint allows for efficient board layout.
  • High-Speed Performance: The LVC family provides quick response times for improved system speed.
  • Wide Operating Voltage: The wide operating voltage range offers design flexibility.
  • Simplified Circuit Design: The single AND gate simplifies circuit layouts where AND logic is required.

Additional Details:

The U74LVC1G08G is commonly available in small surface-mount packages. Designers should consult the manufacturer's datasheet for precise electrical characteristics, timing specifications, and package dimensions. This component is well-suited for low-power, high-density applications in portable electronics, consumer electronics, and other digital systems where AND logic is required.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0697 $50.1840
1,750+ $0.0572 $100.1000
2,710+ $0.0554 $150.1340
3,735+ $0.0536 $200.1960
4,820+ $0.0519 $250.1580
6,455+ $0.0465 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,820 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess