EN
  • EN
  • DE

U74LVC1G04L-AL5-R

Part No U74LVC1G04L-AL5-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description SINGLE INVERTER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384909-U74LVC1G04L-AL5-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U74LVC1G04L-AL5-R CAD Model

Description

The U74LVC1G04L-AL5-R is a single inverter gate manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the 74LVC family, known for its low-voltage CMOS technology. This inverter gate performs a logical inversion, meaning the output is the opposite of the input. The "L" designation indicates a small package size (likely SOT-553 or similar), making it suitable for space-constrained applications. The -AL5-R likely refers to the specific tape and reel packaging.

Applications:

  • Logic Inversion: Inverts digital signals in various electronic circuits.
  • Clock Signal Generation: Generates inverted clock signals.
  • Signal Buffering: Strengthens weak signals and isolates sections of a circuit.
  • Simple Oscillators: Used in basic oscillator circuits.
  • Digital Circuits: A fundamental building block in many digital systems.

Features:

  • Single Inverter Gate: Contains one independent inverting gate within the package.
  • LVC Technology: Low Voltage CMOS Technology for low voltage operation and low power consumption.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • High-Speed Operation: Provides fast switching speeds.
  • Small Package Size: Enables high-density PCB designs.

Benefits:

  • Low Power Consumption: The LVC technology ensures minimal power usage, which is critical for portable devices.
  • Compact Size: The small package footprint allows for efficient board layout.
  • High-Speed Performance: The LVC family provides quick response times for improved system speed.
  • Wide Operating Voltage: The wide operating voltage range offers design flexibility.
  • Simplified Circuit Design: The single inverter gate simplifies circuit layouts where inversion is required.

Additional Details:

The U74LVC1G04L-AL5-R is available in extremely small surface-mount packages. Designers should refer to the manufacturer's datasheet for precise electrical characteristics, timing specifications, and package dimensions. This component is well-suited for low-power, high-density applications in portable electronics, consumer electronics, and other digital systems.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess