EN
  • EN
  • DE

EDI8L32512C15AC

Part No EDI8L32512C15AC
Manufacturer White Electronic Designs Corporation
Catalog END - OF - LIFE
Description 512Kx32 CMOS High Speed Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer White Electronic Designs Corporation
Win Source Part Number 1170805-EDI8L32512C15AC
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDI8L32512C15AC CAD Model

Description

The EDI8L32512C15AC is a memory module manufactured by White Electronic Designs Corporation. As it is categorized as 'END - OF - LIFE', it is presumably a discontinued product, likely a static RAM (SRAM) module. This module is designed for applications demanding rapid data access and dependable memory storage, especially in challenging operating environments.

Applications:

  • Aerospace: Utilized in flight control systems, data logging equipment, and navigation systems.
  • Military: Embedded in weapon systems, communication devices, and radar technologies.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), robotic systems, and data acquisition tools.
  • Medical Equipment: Found in medical imaging systems, patient monitoring devices, and diagnostic equipment.
  • Telecommunications: Deployed in network infrastructure, routers, and switches.

Features:

  • High-Speed Data Access: Ensures quick read and write operations for optimal performance.
  • High Memory Density: Packs a significant amount of memory into a compact physical format.
  • Broad Temperature Range: Capable of reliable operation across a wide spectrum of temperature conditions.
  • Low Power Consumption: Designed to minimize energy usage, particularly important for battery-operated devices.
  • Potential Radiation Hardening: Engineered to endure radiation exposure in environments like space or nuclear facilities. (Needs Verification)
  • Surface Mount Technology (SMT): Facilitates streamlined and efficient PCB assembly processes.
  • 32-bit Wide data bus

Benefits:

  • Enhanced System Efficiency: Accelerates data processing and boosts overall system responsiveness.
  • Superior Reliability: Guarantees data integrity and promotes system stability, minimizing downtime.
  • Compact Design: Contributes to smaller, more lightweight electronic systems.
  • Energy Efficiency: Prolongs battery life and reduces operational costs through lower power consumption.
  • Robust Environmental Performance: Delivers dependable performance in harsh and demanding conditions.

Additional Details:

Drawing from characteristics of comparable WEDC memory modules, the EDI8L32512C15AC most likely operates with a 32-bit wide data bus. The "512" suggests a 512 Mbit memory capacity (64MB). The "15" likely indicates an access time of 15ns. The 'C' is likely an indicator of the temperature range. Precise details regarding voltage specifications and packaging configurations require further review of detailed datasheets or specifications. Due to its 'END-OF-LIFE' status, acquiring exhaustive specifications may prove challenging. The presence of radiation hardening is not definitively confirmed and hinges on the module's specific design characteristics.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess