EN
  • EN
  • DE

SDWS2-064G

Part No SDWS2-064G
Manufacturer Western Digital
Catalog Memory Cards
Description SanDisk Connect Wireless Media Drive 64GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461656-SDWS2-064G
Manufacturer Western Digital
Ultra Librarian 3D Model Ultra Librarian SDWS2-064G CAD Model

Description

The SDWS2-064G by WD/SanDisk is part of the esteemed SanDisk Connect Wireless Media Drive lineup, offering 64GB of storage capacity. This flash card distinguishes itself by offering wireless connectivity, enabling users to easily access, share, and stream their media files across multiple devices simultaneously without the need for physical cables. The device caters to the demands of professionals and multimedia enthusiasts who require portable yet substantial storage capacity. Whether it's for streaming video content to a tablet or sharing a presentation with colleagues on their laptops, the SDWS2-064G delivers seamless performance. It supports both iOS and Android devices, providing versatile compatibility. The device also emphasizes security, with built-in features to protect your data from unauthorized access. Its portability, combined with a user-friendly interface, ensures that even those with minimal technical knowledge can leverage its full potential. As a product of WD/SanDisk, a globally recognized leader in digital storage solutions, the SDWS2-064G is backed by a legacy of quality and innovation, making it a smart choice for those seeking a reliable and efficient wireless media drive.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS MLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 MLC
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD FLASH 2MB
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS SLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD HARD DRIVE 260MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 512MB UHS SLC / Memory Card microSD™ 512MB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess