EN
  • EN
  • DE

WT8875

Part No WT8875
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403545-WT8875
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT8875 CAD Model

Description

The Weltrend WT8875 is a highly integrated USB Type-C Power Delivery (PD) controller designed for USB PD chargers and adapters. It supports Programmable Power Supply (PPS) and includes comprehensive protection features to ensure safe and efficient power delivery. This controller is compliant with the latest USB PD specifications, making it suitable for a variety of applications.

Applications

  • USB PD Chargers
  • Power Adapters for Laptops
  • Power Adapters for Mobile Devices
  • Power Banks
  • Wall Chargers

Features

  • USB Type-C and Power Delivery (PD) Compliance: Compliant with USB Type-C and USB PD specifications, ensuring broad compatibility.
  • Programmable Power Supply (PPS) Support: Supports PPS for fine-grained voltage and current control, enabling optimized charging.
  • Integrated Microcontroller: Built-in microcontroller for managing PD protocols and custom functions.
  • Over-Voltage Protection (OVP): Protects devices from over-voltage conditions.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Protects against short circuits, ensuring safety.
  • Over-Temperature Protection (OTP): Shuts down the device to prevent overheating.
  • Low Standby Power Consumption: Minimizes power usage when the device is idle.
  • I2C Interface: Allows for communication with other system components and customization.
  • Voltage and Current Monitoring: Accurate voltage and current monitoring for optimized power delivery.

Benefits

  • Fast and Efficient Charging: PPS support allows for optimized charging profiles, resulting in faster charging times.
  • Enhanced Safety: Comprehensive protection features ensure safe operation and prevent damage to connected devices.
  • Wide Compatibility: Compliant with USB Type-C and PD standards, ensuring compatibility with a broad range of devices.
  • Customizable Functionality: Integrated microcontroller and I2C interface enable custom configuration and control.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Simplified Design: Simplifies the design of USB PD chargers and power adapters.

The WT8875 operates within a specified voltage range, typically around 3V to 5.5V, and is designed for low power consumption in standby mode. It includes integrated MOSFET drivers for efficient power conversion. Furthermore, it supports various charging protocols beyond USB PD, increasing its versatility. The built-in voltage and current monitoring features enhance the accuracy and efficiency of power delivery, providing a reliable and safe charging experience. The Weltrend WT8875 is a robust and feature-rich solution for modern USB PD charging applications, offering a balance of performance, safety, and compatibility.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess