EN
  • EN
  • DE

WT6702F

Part No WT6702F
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403480-WT6702F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT6702F CAD Model

Description

The WT6702F is a highly integrated PWM controller designed for offline power supplies. It incorporates features for high efficiency, low standby power consumption, and comprehensive protection, making it ideal for various applications such as adapters, chargers, and LED lighting.

Applications

  • AC/DC Adapters
  • Battery Chargers
  • LED Lighting Power Supplies
  • Auxiliary Power Supplies
  • Standby Power Supplies

Features

  • Green-mode operation: Enhances efficiency at light loads.
  • Frequency jittering: Reduces EMI (Electromagnetic Interference) for cleaner operation.
  • Internal high-voltage startup: Eliminates the need for an external startup resistor.
  • Cycle-by-cycle current limiting: Protects the power supply from overcurrent conditions.
  • Over-voltage protection (OVP): Prevents damage from excessive output voltage.
  • Over-temperature protection (OTP): Protects the IC from overheating.
  • Short-circuit protection (SCP): Shuts down the power supply in the event of a short circuit.
  • Open-loop protection: Detects open-loop conditions and prevents output voltage runaway.
  • Under-voltage lockout (UVLO): Ensures proper startup and shutdown.
  • DIP-8 package: Industry-standard package for easy integration.

Benefits

  • High Efficiency: Green-mode operation and optimized design minimize energy waste.
  • Low Standby Power: Reduces energy consumption when the device is not actively charging.
  • Enhanced Reliability: Comprehensive protection features ensure long-term reliability.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference.
  • Lower System Cost: Integration lowers the overall bill of materials cost.

The WT6702F offers a robust and cost-effective solution for implementing offline power supplies. Its combination of high efficiency, low standby power consumption, and comprehensive protection features makes it a suitable choice for a wide range of applications, including adapters, chargers, and LED lighting power supplies. The internal high-voltage startup and frequency jittering further simplify the design process and improve system performance. Weltrend's WT6702F is a reliable and efficient PWM controller for modern power supply designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess