EN
  • EN
  • DE

RTL8324D-GR

Part No RTL8324D-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302669-RTL8324D-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8324D-GR CAD Model

Description

The Realtek RTL8324D-GR is a highly integrated 24-port 10/100/1000M Gigabit Ethernet switch controller designed for high-performance and cost-effective networking solutions. It's typically utilized in small to medium-sized business (SMB) environments, providing robust connectivity for demanding network applications.

Applications:

  • SMB (Small-to-Medium Business) Gigabit Ethernet Switches
  • Unmanaged and Smart Managed Network Switches
  • Desktop Gigabit Switches
  • Network Interface Cards (NICs)
  • Industrial Ethernet Applications

Features:

  • 24-Port 10/100/1000Mbps Gigabit Ethernet Switch Controller
  • Integrated MAC and PHY for all ports, reducing the need for external components
  • Supports non-blocking wire-speed forwarding, maximizing network throughput
  • Embedded address look-up engine for fast packet routing
  • Supports 8K MAC address entries, allowing for a large number of connected devices
  • VLAN (Virtual LAN) support for network segmentation and enhanced security
  • QoS (Quality of Service) support for prioritizing network traffic and ensuring optimal performance
  • Port-based, 802.1p-based, and DSCP-based QoS
  • IGMP (Internet Group Management Protocol) snooping for efficient multicast traffic management
  • Port mirroring for network monitoring and troubleshooting
  • Link aggregation for increased bandwidth and redundancy
  • Spanning Tree Protocol (STP) support for preventing network loops
  • Supports auto-MDI/MDIX function, eliminating the need for crossover cables
  • IEEE 802.3x flow control for full-duplex operation
  • Cable diagnostics for easy troubleshooting of cable issues
  • Green Ethernet power-saving features to reduce energy consumption
  • Embedded EEPROM interface for configuration storage
  • Comprehensive LED indicator support for status monitoring

Benefits:

  • High Performance: Gigabit Ethernet support and non-blocking architecture ensure optimal network performance, even under heavy load.
  • Enhanced Network Management: VLAN, QoS, and link aggregation features enable network segmentation, traffic prioritization, and increased bandwidth.
  • Improved Network Reliability: Spanning Tree Protocol (STP) prevents network loops, while cable diagnostics simplify troubleshooting.
  • Cost-Effective Solution: Integrated MAC and PHY reduce the bill of materials (BOM) cost.
  • Reduced Power Consumption: Green Ethernet features minimize power consumption, contributing to energy savings.
  • Simplified System Design: Integrated features simplify board design and reduce development time.
  • Increased Scalability: Supports a large number of connected devices with its 8K MAC address table.

Additional Details:

The RTL8324D-GR typically requires an external EEPROM to store configuration settings. It also features comprehensive LED support for indicating port status, link activity, and other relevant information. The "GR" suffix often indicates compliance with green or RoHS environmental standards. Its extensive feature set and robust performance make it a popular choice for Gigabit Ethernet switch applications in SMB environments.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess