The ESD9D5.0C is a Transient Voltage Suppressor (TVS) diode manufactured by Weitron Technology. It is specifically designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD) and other transient voltage events.
Applications:
- Protection of USB ports
- Protection of HDMI interfaces
- Protection of Ethernet ports
- Protection of power supply lines
- Protection of sensitive microcontrollers and ICs
Features:
- Low clamping voltage to ensure effective protection
- Fast response time for quick transient suppression
- Small surface-mount package for space-saving designs
- High surge current capability
- Compliant with IEC 61000-4-2 standard for ESD immunity
Benefits:
- Increased reliability of electronic devices by preventing ESD damage
- Reduced warranty costs associated with ESD-related failures
- Improved system performance by maintaining signal integrity during transient events
- Simplified circuit design due to integrated protection functionality
- Enhanced protection against electrical overstress (EOS)
Additional Details:
The ESD9D5.0C features a standoff voltage of 5.0V and a low dynamic resistance, which contributes to its effective clamping performance. It is designed to handle multiple ESD strikes without degradation in performance. This TVS diode is commonly used in consumer electronics, telecommunications equipment, and industrial applications to safeguard sensitive circuitry from the harmful effects of ESD.