EN
  • EN
  • DE

MC74ACT10DR2G

Part No MC74ACT10DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 022737-MC74ACT10DR2G
Ultra Librarian 3D Model Ultra Librarian MC74ACT10DR2G CAD Model

Description

ON Semiconductor MC74ACT10DR2G Triple 3-Input NAND Gate

The ON Semiconductor MC74ACT10DR2G is a high-performance, triple 3-input NAND gate integrated circuit, designed to meet the demanding needs of complex digital systems. This device is part of ON Semiconductor's AC series, which is renowned for its fast switching speeds and robust performance. The MC74ACT10DR2G is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Featuring a trio of 3-input NAND gates in a single package, the MC74ACT10DR2G offers designers a compact and efficient solution for implementing logical functions in a variety of applications. Each gate is functionally independent, allowing for flexible usage in different parts of a circuit design. This makes the chip a versatile choice for a range of digital tasks, from simple logic control to more complex computational operations.

The MC74ACT10DR2G operates over a broad voltage range from 2V to 6V and is characterized for operation from -40°C to 85°C, making it suitable for use in a wide range of environmental conditions. This feature ensures that the device can be deployed in both commercial-grade and industrial-grade applications without performance degradation.

Enclosed in an SOIC-14 package, the MC74ACT10DR2G is designed for surface-mount technology (SMT), allowing for high-density PCB assembly. The compact form factor is ideal for space-constrained applications, while the pinout is optimized to reduce layout problems, which can be critical in noise-prone environments.

Key features of the MC74ACT10DR2G include:

  • Triple 3-input NAND gate configuration
  • High-speed CMOS technology
  • Operating voltage range: 2V to 6V
  • Operating temperature range: -40°C to 85°C
  • SOIC-14 surface-mount package
  • Lead-free and RoHS compliant

With its combination of speed, power efficiency, and packaging, the ON Semiconductor MC74ACT10DR2G is an excellent choice for designers looking to incorporate reliable logic processing capabilities into their electronic designs. Whether it's for data processing, control systems, or custom logic circuits, this NAND gate IC delivers the performance and reliability expected from a leader in semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess