EN
  • EN
  • DE
  • IT

XW2Z-RO75-50-D1

Part No XW2Z-RO75-50-D1
Manufacturer Omron
Catalog Controllers - Cable Assemblies
Description CONNECT CABLE PLC 32-OUTPUT  /  Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 2.46' (750.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Cable Assemblies
Mfr Omron Automation and Safety
Series XW2Z-R
Package Bulk
Process Side Connection Rectangular Connector (2)
Control Side Connection Rectangular Connector
Specifications Input, Output (I/O)
Number of Positions 20, 20, 40
Length 2.46' (750.00mm)
For Use With/Related Products G70, G7TC and P7TF Series
Base Product Number XW2Z
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names XW2ZRO7550D1
Standard Package 1
Win Source Part Number 988494-XW2Z-RO75-50-D1
Ultra Librarian 3D Model Ultra Librarian XW2Z-RO75-50-D1 CAD Model

Description

The XW2Z-R series from Omron Automation and Safety is a set of controllers - cable assemblies that come with 20, 20, and 40 positions.

  • Packaging: Bulk
  • I/O Specifications: Input and Output (I/O)
  • Length: 2.46 feet (750.00mm)
  • Compatibility: G70, G7TC, and P7TF series
  • Process Side Connection: Rectangular Connector (2)
  • Control Side Connection: Rectangular Connector
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8544.42.9090

You May Also Be Interested in

Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY I/O 1.64'
Need more? Email Us
Omron
CONNECT CABLE PLC 32-INPUT
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
MIL 32IN/32OUT CBL 2:1.75M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess