Products specifications Report Issue?

Win Source Part Number 1114193-2681510000
Categories Circular Connectors
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2681510000 CAD Model

Description

The 1114193-2681510000 electronic component is a circular connector manufactured by Weidmuller. It is a medium popularity product with a limited supply and demand status.

You May Also Be Interested in

Amphenol
Conn MIL-C-22992 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
ECAD model for MS90556C44413P
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
ECAD model for AIC16S-24PG
Amphenol Sine Systems Corp
CONTACT SOCKET 18-22AWG CRIMP / Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Need more? Email Us
ECAD model for SC000044
Amphenol Aerospace Operations
CONN PLUG FMALE 4POS GOLD CRIMP / 4 (Coax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ECAD model for TVS06RF-21-75S
TE Connectivity
CONN PLUG MALE 4POS SOLDER CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for 1-1437719-8
Souriau-Sunbank by Eaton
D38999/24WB99PN / 7 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for D38999/24WB99PN
Amphenol Industrial Operations
CONN RCPT FMALE 2P SILV SLDR CUP / 2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for MS3101A14S-9S
Amphenol
C16-M ecomate Circular Connectors 6+PE FEM STRT BLK SODR SILVR CONTACT
Need more? Email Us
ECAD model for C016 30D006 100 12
Switchcraft Inc.
CONN PLUG FMALE 4P SOLDER EYELET / 4 Position Circular Connector Plug, Female Sockets Solder Eyelet(s)
Need more? Email Us
ECAD model for SL404FX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention