EN
  • EN
  • DE

1170180000

Part No 1170180000
Manufacturer Weidmuller
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 1.0MM CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Circular Connectors Circular Connector Contacts
Series SAI M23
Package Bulk
Product Status Active
Type Signal, Machined
Contact Type Socket
Contact Size 1.0mm
Contact Termination Crimp
Contact Material Brass Alloy
Contact Finish Gold
Win Source Part Number WS1205789-1170180000
Ultra Librarian 3D Model Ultra Librarian 1170180000 CAD Model

Description

The M23 round plug-in connectors offer a high number of mating cycles, high current-carrying capacity and high contact-density coupled with minimum dimensions. Enclosures, inserts and crimp contacts need to be ordered separately.

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT PIN 12-14AWG CRIMP GOLD / Pin Contact 12-14 AWG Size 12 Crimp Gold
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-24AWG CRIMP SLVR / Pin Contact 20-24 AWG Size 16 Crimp Silver
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 10-12AWG CRIMP SLVR / Pin Contact 10-12 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 26-30AWG CRIMP GOLD / Pin Contact 26-30 AWG Size Crimp Gold
Lowest to $0.1818
ITT Cannon, LLC
CONTACT SOCKET 2.5MM CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT PIN SZ 12 CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT PIN 24AWG CRIMP / Pin Contact 24 AWG Size Crimp AuCoNiP
Lowest to $1.9165
TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $71.6249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess