EN
  • EN
  • DE

1026760000

Part No 1026760000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 2POS 90DEG 7.62MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Category Connectors, Interconnects > Terminal Blocks > Headers, Plugs and Sockets
Packaging Bulk
Part Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.300" (7.62mm)
Header Orientation 90°, Right Angle
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 1026760000 CAD Model

Description

Power on board - 100% safety, 100% integration, 100% cost-effectiveness:

The compact, efficient solution for UL-600V applications in the lower performance range up to 12 kVA

• 29 A at 400 V (IEC)

• 20 A at 300 V (UL)

• Single compartment mating profile

• Clamping range: 0.08 - 4 mm² / AWG 28 - 12

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $9.8374
Phoenix Contact
TERM BLOCK HDR 2POS 90DEG 7.62MM
Lowest to $3.1433
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 11POS VERT 5.08MM
Lowest to $2.3284
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to $10.0411
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 3.81MM
Lowest to $0.5821
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.5MM
Lowest to $2.5671

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess