EN
  • EN
  • DE

BT155Z-1200TQ

Part No BT155Z-1200TQ
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 1.2KV 79A TO3P / SCR 1.2 kV 79 A Standard Recovery Through Hole TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr WeEn Semiconductors
Package Tube
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 50 mA
Voltage - On State (Vtm) (Max) 1.5 V
Current - On State (It (AV)) (Max) 50 A
Current - On State (It (RMS)) (Max) 79 A
Current - Hold (Ih) (Max) 200 mA
Current - Off State (Max) 3 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 650A, 715A
SCR Type Standard Recovery
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number BT155
Standard Package 30 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 864807-BT155Z-1200TQ
Ultra Librarian 3D Model Ultra Librarian BT155Z-1200TQ CAD Model

Description

The 864807-BT155Z-1200TQ is a standard recovery SCR in the Discrete Semiconductor Products category.

  • Voltage Rating: 1.2kV
  • Current Rating: 50A
  • Mounting: Through-hole
  • Package: TO-3P-3, SC-65-3
  • Gate Trigger Voltage (Vgt): 1V
  • Gate Trigger Current (Igt): 50mA
  • Current - Hold (Ih) (Max): 200mA
  • Current - Off State (Max): 3mA
  • Current - Non Rep. Surge: 650A @ 50Hz and 715A @ 60Hz
  • Status: Active product from WeEn Semiconductors

You May Also Be Interested in

Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Renesas Electronics America
THYRISTOR
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $1.7983
Renesas Electronics America
Lowest to $3.2617
Renesas Electronics America
Lowest to $3.1544
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.6664
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7819 $58.4199
51+ $2.2827 $116.4177
79+ $2.2114 $174.7006
108+ $2.1400 $231.1200
140+ $2.0688 $289.6320
187+ $1.8547 $346.8289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess