EN
  • EN
  • DE

502381-0000

Part No 502381-0000
Manufacturer Molex, LLC
Catalog Terminals
Description Contact for The EI Connector (TE Connectivity)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 105 °C
Mounting SMD (SMT)
Case / Package 100
Connector Type Connector, Crimp, PCB, Signal
Contact Gender Male
Contact Material Copper, Tin
Contact Plating Tin
Country of Origin MY
Current Rating 1 A
Depth 1.58 mm
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 1.62 mm
Length 5.2 mm
Max Current Rating 1 A
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 1
Number of Rows 1
Orientation Straight
Packaging Cut Tape
Pitch 1.25 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Shielding Unshielded
Termination Crimp
Voltage Rating 50 V
Voltage Rating (AC) 50 V
Wire/Cable Gauge 28 AWG
Wire Gauge (Max) 28 AWG
Wire Gauge (Min) 26 AWG
Win Source Part Number 959496-502381-0000
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 502381-0000 CAD Model

Description

The Molex, LLC 959496-502381-0000 is a connector designed for use in various applications.

  • Row: Single
  • Contacts: 1
  • Orientation: Straight
  • Mount: SMD (SMT)
  • Pitch: 1.25 mm
  • Voltage Rating: 50 V
  • Current: 1 A
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105°C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
Ring Tongue Terminals - insulation Restricting(Continued) | CONN RING CIRC 18AWG #8 CRIMP
Lowest to $0.9841
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Lowest to $0.0722
TE Connectivity
CONN QC RCPT 10-12AWG 0.250
Lowest to $0.1423
Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2,490+ $0.0201 $50.0490
6,065+ $0.0165 $100.0725
9,375+ $0.0160 $150.0000
12,905+ $0.0155 $200.0275
16,670+ $0.0150 $250.0500
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 2490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess