EN
  • EN
  • DE

BT152-1200TQ

Part No BT152-1200TQ
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 1.2KV 31A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features SCR 1.2 kV 31 A Standard Recovery Through Hole TO-220AB
Manufacturer WeEn Semiconductors
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name BT152
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 934072066127, 1740-BT152-1200TQ
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913651-BT152-1200TQ
Ultra Librarian 3D Model Ultra Librarian BT152-1200TQ CAD Model

Description

The BT152-1200TQ is a Silicon Controlled Rectifier (SCR) manufactured by WeEn Semiconductors. SCRs are unidirectional semiconductor switches used for controlling high-power DC loads. The 'BT152' signifies the series number, and '1200' indicates a blocking voltage of 1200 Volts. It is commonly used in high-voltage and high-current applications where unidirectional switching is required.

Applications

  • Solid-state relays
  • Motor control
  • Phase control
  • Voltage regulators
  • Lighting control

Features

  • High blocking voltage (1200V)
  • High on-state current capability
  • Sensitive gate triggering
  • Planar passivated for voltage ruggedness and reliability
  • High surge current capability

Benefits

  • Suitable for high voltage applications
  • Handles high current loads
  • Easily triggered by low-power control signals
  • Enhanced reliability and robustness
  • Withstands transient current surges

The BT152-1200TQ is designed for applications requiring robust and reliable DC switching. Its high blocking voltage of 1200V allows it to be used in high-voltage circuits. The high on-state current capability enables it to control large DC loads. The sensitive gate triggering allows it to be controlled by low-power logic circuits. Planar passivation ensures good voltage ruggedness and long-term reliability. The high surge current capability protects it from damage due to transient current surges. Consult the WeEn Semiconductors datasheet for complete electrical characteristics, including on-state current, gate trigger current, holding current, and thermal resistance. Proper heat sinking is crucial for ensuring reliable operation, especially at high current levels. The specific package type determines its mounting configuration and thermal performance.

You May Also Be Interested in

Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
NXP / Nexperia
Lowest to $0.0583
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0136 $60.8160
140+ $0.8318 $116.4520
220+ $0.8057 $177.2540
300+ $0.7798 $233.9400
385+ $0.7538 $290.2130
515+ $0.6758 $348.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess