EN
  • EN
  • DE

TMS320C6412AZNZ6

Part No TMS320C6412AZNZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 600MHz 4800MIPS 548-Pin FCBGA / IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 043215-TMS320C6412AZNZ6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6412
Introduction Date August 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AZNZ6 CAD Model

Description

The TMS320C6412AZNZ6 is a high-performance Digital Signal Processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities in real-time applications. This DSP is part of the TMS320C64x series, which is widely recognized for its use in multimedia, telecommunications, and consumer electronics, among other fields.

Key Features

  • High-Speed Performance: The TMS320C6412AZNZ6 operates at a frequency of up to 600 MHz, providing a powerful solution for computationally intensive tasks.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing and efficient execution of complex algorithms, making it ideal for applications such as image and video processing.
  • Large On-chip Memory: With integrated L1 and L2 caches, this DSP is designed to minimize external memory access, thereby speeding up processing times and reducing power consumption.
  • Robust Connectivity: The device includes a host of peripherals and interfaces, including multichannel audio serial ports, a 10/100 Mb/s Ethernet MAC, and a 64-bit external memory interface, providing versatile connectivity options.
  • Low Power Consumption: The TMS320C6412AZNZ6 is optimized for low power usage without compromising performance, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6412AZNZ6 allows it to be utilized across various domains, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Industrial Control Systems
  • Medical Imaging Devices
  • Video Surveillance Systems

Technical Specifications

Parameter Value
Clock Speed 600 MHz
Core TMS320C64x
Operating Temperature -40°C to +85°C
Package / Case 548-BFBGA, FCBGA
Supply Voltage 1.2V, 3.3V

With its robust feature set and powerful processing capabilities, the TMS320C6412AZNZ6 from Texas Instruments is a top choice for developers and engineers looking to create sophisticated digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess