EN
  • EN
  • DE

971-SLR-SMD-1.1/08

Part No 971-SLR-SMD-1.1/08
Manufacturer WECO Electrical Connectors Inc.
Catalog Headers, Plugs and Sockets
Description PIN STRIP FOR PLUG-IN SCREW CONN / 8 Position Terminal Block Header, Male Pins, Unshrouded 0.197" (5.00mm) Vertical Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Manufacturer WECO Electrical Connectors Inc.
Packaging Box
Type Header, Male Pins, Unshrouded
Number of Positions 8
Positions Per Level 8
Number of Levels 1
Pitch 0.197" (5.00mm)
Header Orientation Vertical
Termination Style Solder
Mounting Surface Mount
Current - UL 10 A
Voltage - UL 300 V
Color Black
Temperature Range - Operating -40°C ~ 120°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Brass
Housing Material Polyamide (PA), Nylon
Insulation Height 0.465" (11.80mm)
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 3072-971-SLR-SMD-1.1/08,3845-971-SLR-SMD-1.1/08
Standard Package 250
Win Source Part Number 1332138-971-SLR-SMD-1.1/08
Ultra Librarian 3D Model Ultra Librarian 971-SLR-SMD-1.1/08 CAD Model

Description

The WECO Electrical Connectors Inc. 1332138-971-SLR-SMD-1.1/08 is a male pin header with 8 positions per level and 8 levels.

  • Pitch: 0.197" (5.00mm)
  • Shrouded: No
  • Termination: surface mount
  • Material: polyamide (PA), nylon
  • Flammability Rating: UL94 V-0
  • Contact Mating Finish: tin
  • Contact Material: brass
  • Current Rating (UL): 10 A
  • Voltage Rating (UL): 300 V
  • Operating Temperature Range: -40°C ~ 120°C
  • Packaging: box
  • Standard Package: 250
  • Application: terminal blocks

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 2POS STR 5.08MM / 2 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $0.8006
Phoenix Contact
TERM BLOCK PLUG 4POS STR 5.08MM / 4 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $1.2240
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.81MM / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 5POS 3.81MM / 5 Position Terminal Block Plug, Female Sockets 0.150" (3.81mm) 90° Free Hanging (In-Line)
Lowest to $2.6413
Weidmuller
TERM BLOCK HDR 4POS VERT 3.5MM
Lowest to $1.2695
Altech corporation
VERTHEADER508PSCLOSED END 10P12A
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 8POS STR 5.08MM / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $2.5536
Phoenix Contact
TERM BLOCK HDR 6POS VERT 3.81MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Lowest to $25.8350
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.81MM / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3867 $55.4680
90+ $1.1378 $102.4020
140+ $1.1023 $154.3220
190+ $1.0667 $202.6730
245+ $1.0311 $252.6195
325+ $0.9245 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess