EN
  • EN
  • DE

1757077

Part No 1757077
Manufacturer Phoenix Contact
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 8POS STR 5.08MM / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Phoenix Contact
Series COMBICON MSTB
Package Bulk
Product Status Active
Type Plug, Female Sockets
Number of Positions 8
Positions Per Level 8
Number of Levels 1
Pitch 0.200" (5.08mm)
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Type Free Hanging (In-Line)
Current - IEC 12A
Voltage - IEC 630 V
Current - UL 15 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Green
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Torque - Screw 0.5-0.6 Nm (4.4-5.3 Lb-In)
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 905544-1757077
Ultra Librarian 3D Model Ultra Librarian 1757077 CAD Model

Description

The COMBICON MSTB series from Phoenix Contact offers high-quality connectors for various applications. Bold the product name (e.g., BAV99S,135 → COMBICON MSTB series plug) and manufacturer (e.g., Nexperia USA Inc. → Phoenix Contact).

  • Positions: 8
  • Positions per Level: 8
  • Pitch: 0.200" (5.08mm)
  • Plug Wire Entry: 180°
  • Termination Style: Screw - rising cage clamp
  • Current Rating (IEC): 12A
  • Current Rating (UL): 15A
  • Voltage Rating (IEC): 630V
  • Voltage Rating (UL): 300V
  • Wire Gauge Range: 12-30 AWG or 0.2-2.5mm2
  • Housing Material: Polyamide (PA) and nylon
  • Contact Mating Finish: Tin
  • Features: Retention latches (non-wire side)
  • Package: Bulk package of 50 pcs

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.5MM
Lowest to €0.7988
Phoenix Contact
TERM BLOCK HDR 11POS VERT 5.08MM
Lowest to €2.1300
Phoenix Contact
TERM BLOCK HDR 7POS 90DEG 5.08MM
Lowest to €0.7988
Phoenix Contact
TERM BLOCK PLUG 3POS 5.08MM
Lowest to €2.6625
Phoenix Contact
TERM BLOCK HDR 4POS VERT 3.81MM
Lowest to €0.7988
Phoenix Contact
TERM BLOCK HDR 7POS VERT 3.5MM
Lowest to €1.3047
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to €2.5294
Weidmuller
TERM BLOCK HDR 4POS 90DEG 5.08MM
Lowest to €2.6625

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €1.9938 €45.8576
56+ €1.6359 €91.6125
87+ €1.5848 €137.8776
120+ €1.5337 €184.0395
155+ €1.4826 €229.8055
207+ €1.3292 €275.1453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess