EN
  • EN
  • DE

DS100MB201SQ/NOPB

Part No DS100MB201SQ/NOPB
Manufacturer Texas Instruments
Catalog OEM Souring
Description Demultiplexers 10.3-Gbps dual lane 2:1/1:2 mux/buffer with equalization 54-WQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469155-DS100MB201SQ/NOPB
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Active
Applications Networking, Telecommunications
Multiplexer/Demultiplexer Circuit 2:1, 1:2
Number of Channels 4
Voltage - Supply, Single (V+) 2.38 V ~ 2.63 V
Features RXAUI, SATA, XAUI
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Ultra Librarian 3D Model Ultra Librarian DS100MB201SQ/NOPB CAD Model

Description

The DS100MB201SQ/NOPB is a dual-lane 10.3-Gbps multiplexer/demultiplexer (mux/demux) from Texas Instruments (TI) that offers advanced signal conditioning capabilities. Designed to support high-speed data transmission over PCB traces and cables, this device features integrated equalization to enhance signal quality, reduce inter-symbol interference, and extend the effective range of high-speed links. It can operate as a 2:1 multiplexer or a 1:2 demultiplexer, providing flexible configuration options for various application scenarios. Housed in a compact 54-WQFN package, it is ideally suited for space-constrained applications requiring high data throughput, such as backplane interconnects, high-speed data acquisition systems, and digital video interfaces. Operating within a temperature range of -40 to 85°C, the DS100MB201SQ/NOPB represents a robust solution for enhancing data communication in demanding environments.

You May Also Be Interested in

Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2120 $64.4240
4+ $26.4304 $105.7216
6+ $25.6044 $153.6264
9+ $24.7785 $223.0065
11+ $23.9525 $263.4775
14+ $21.4747 $300.6458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess