EN
  • EN
  • DE

WW25MR006FTL

Part No WW25MR006FTL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842544-WW25MR006FTL
Ultra Librarian 3D Model Ultra Librarian WW25MR006FTL CAD Model

Description

The WW25MR006FTL is a chip resistor produced by Walsin Technology Corporation. Chip resistors, also called surface mount resistors (SMD resistors), are small, rectangular passive components used to provide electrical resistance in electronic circuits. The 'WW' likely designates the series of the resistor, '25' corresponds to the size (e.g., 2512), and 'MR006' represents the resistance value, interpreted as 6 milliohms (0.006 ohms). 'FTL' indicates the tolerance and packaging.

Applications:

  • Current Sensing: Precisely measures current flow in power supplies, motor control circuits, and battery management systems.
  • Power Supplies: Used for current limiting and overcurrent protection in power supplies.
  • Motor Control: Monitors motor current in motor control circuits to prevent damage.
  • Battery Management: Used in battery management systems (BMS) to monitor charging and discharging currents.
  • High-Power Circuits: Used in circuits with high current demands.

Features:

  • Low Resistance Value: Provides a very low resistance value for accurate current sensing.
  • High Power Rating: Designed to handle high power dissipation.
  • Surface Mount Technology (SMT): Suitable for automated assembly using SMT equipment.
  • Stable Resistance: Offers a consistent and reliable resistance value over a wide range of operating conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Accurate Current Measurement: Enables precise measurement of current flow in various applications.
  • Overcurrent Protection: Protects circuits from damage due to excessive current.
  • Efficient Power Management: Optimizes power usage in electronic devices.
  • Compact Design: Small size allows for high-density placement on circuit boards.
  • Easy to Assemble: Designed for automated assembly, reducing manufacturing costs.

The WW25MR006FTL is a low-value resistor, specifically 0.006 ohms. The '25' in the part number usually refers to the size of the resistor package (e.g., 2512), which is larger than a typical chip resistor for enhanced power dissipation. These low-value resistors are usually constructed using a metal alloy resistive element to provide accurate and stable resistance values even with changes in temperature. Surface mount resistors are made of a ceramic substrate with a resistive layer deposited on top. Metal terminals are then attached to the ends of the resistor to allow for soldering to the circuit board. The tolerance will be specified in the datasheet from Walsin, but FTL typically indicates a tight tolerance. They're essential for precise current sensing applications in various electronic systems.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess