EN
  • EN
  • DE

WR25X1780FTL

Part No WR25X1780FTL
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134326-WR25X1780FTL
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WR25X1780FTL CAD Model

Description

The WR25X1780FTL is a chip resistor manufactured by Walsin Technology Corporation. It is a surface-mount device (SMD) designed for general-purpose applications in electronic circuits. This resistor provides a stable and reliable resistance value and is commonly used in a wide range of electronic devices.

Applications

  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Industrial equipment: Control systems, power supplies, and instrumentation.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and safety systems.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Telecommunications: Networking equipment, base stations, and mobile devices.

Features

  • Surface-mount device (SMD) for easy assembly.
  • High stability and reliability.
  • Wide resistance range available.
  • Compact size for space-constrained applications.
  • RoHS compliant.

Benefits

  • Provides stable and accurate resistance value.
  • Enables reliable circuit performance.
  • Reduces board space requirements.
  • Simplifies assembly process.
  • Complies with environmental regulations.

The WR25X1780FTL chip resistor offers a combination of performance, reliability, and ease of assembly. Its surface-mount design simplifies the manufacturing process and reduces board space requirements. The resistor's high stability ensures accurate and consistent circuit performance. Walsin Technology Corporation's commitment to quality guarantees long-term reliability. This resistor is a versatile solution for a wide range of applications where precise resistance is essential.

Technical Specifications: This is a thick film chip resistor. Power Rating: Consult datasheet for specific value (e.g., 0.25W or 1/4W). Tolerance: Often 1% or 5%. Temperature Coefficient: Typically ±100 ppm/°C or ±200 ppm/°C. Case Size: Common sizes include 0603, 0805, and 1206. Resistance Value: 178 Ohms (derived from part number). Packaging: Tape and Reel.

You May Also Be Interested in

Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess