EN
  • EN
  • DE

WR06X910JTL

Part No WR06X910JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842489-WR06X910JTL
Ultra Librarian 3D Model Ultra Librarian WR06X910JTL CAD Model

Description

The WR06X910JTL is a thick film chip resistor manufactured by Walsin Technology Corporation, designed for general-purpose electronic circuit applications requiring a specific resistance value. It offers reliable performance and stable resistance characteristics under various operating conditions.

Applications

  • Current limiting in LED driver circuits
  • Feedback resistor in operational amplifier circuits
  • Voltage divider in sensor signal conditioning circuits
  • Pull-up/Pull-down resistor in microcontroller based systems
  • Impedance matching in RF applications

Features

  • Compact Size: 0603 package (1.6 mm × 0.8 mm) allows for high-density mounting.
  • Thick Film Construction: Provides stable and consistent resistance values.
  • High Reliability: Robust design ensures long-term performance.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Excellent Solderability: Compatible with reflow and wave soldering processes.

Benefits

  • Reduced PCB Footprint: Small size enables miniaturization of electronic devices.
  • Stable Performance: Maintains consistent resistance over temperature and time.
  • Easy Integration: Suitable for automated assembly processes.
  • Cost-Effective Solution: Provides a reliable and affordable resistance solution.
  • Long Service Life: Durable construction ensures extended operational life.

Technical Specifications

The WR06X910JTL resistor features a resistance of 91 ohms with a tolerance of ±5%. It has a power rating of 0.1W (1/10W) and a maximum operating voltage of approximately 50V. The temperature coefficient of resistance (TCR) is typically ±200 ppm/°C. It consists of a ceramic substrate with a thick film resistive element and a protective layer. The terminals are plated for optimal solderability and corrosion resistance.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess