The SAF-XC2268M-72F66L is a high-performance 16-bit microcontroller from Infineon Technologies' XC2200 family. This microcontroller is specifically designed for automotive and industrial applications where high processing power, advanced peripheral features, and robust reliability are essential. It offers a compelling combination of performance, integration, and safety features.
Applications
- Automotive body control modules
- Industrial motor control
- Power train management systems
- Advanced driver-assistance systems (ADAS)
- Industrial automation systems
Features
- High-performance 16-bit CPU with a frequency of 66 MHz
- 576 KB of Flash memory for program storage
- 42 KB of RAM for data storage
- Multiple high-resolution PWM channels for motor control
- CAN interface for automotive communication
- LIN interface for local interconnect network
- SENT interface for sensor data acquisition
- Multiple ADC channels for analog signal processing
- Dedicated hardware for safety functions
Benefits
- High processing power enables complex control algorithms
- Large memory capacity allows for advanced application software
- Integrated peripherals reduce external component count and system cost
- Automotive-qualified for reliable operation in harsh environments
- Safety features enhance system integrity and reliability
- Flexible communication interfaces enable connectivity to various devices
Additional Details
The SAF-XC2268M-72F66L is equipped with a powerful 16-bit CPU core running at 66 MHz, providing ample processing power for demanding control tasks. The large on-chip Flash memory allows for the storage of complex application software and calibration data. The microcontroller integrates a comprehensive set of peripherals, including high-resolution PWM channels for precise motor control, CAN and LIN interfaces for automotive communication, and multiple ADC channels for analog signal processing. It also incorporates dedicated hardware for safety functions, such as memory protection and error detection, which are essential for safety-critical applications. The microcontroller is available in a LQFP-144 package. The XC2268M offers a cost-effective solution for a wide range of automotive and industrial applications.