EN
  • EN
  • DE

WR06X432JTL

Part No WR06X432JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842473-WR06X432JTL
Ultra Librarian 3D Model Ultra Librarian WR06X432JTL CAD Model

Description

The WR06X432JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for surface mount applications, providing a stable and reliable resistance in various electronic circuits. The resistor features a compact 0603 package size, making it suitable for densely populated PCBs where space conservation is crucial.

Applications

  • Signal termination in high-speed digital circuits
  • Current limiting for sensitive electronic components
  • Voltage dividers in precision analog circuits
  • Feedback resistors in operational amplifier (op-amp) circuits
  • General-purpose resistance in electronic circuits and modules

Features

  • Resistance Value: 4.3 kΩ (43 x 10^2 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination Type: Surface Mount (SMD/SMT)
  • Construction: Thick film resistive element on a ceramic substrate

Benefits

  • Stable Performance: The thick film construction provides a stable and predictable resistance value over a wide range of operating conditions.
  • Space Saving: The small 0603 package allows for high-density circuit designs, maximizing PCB space.
  • Reliable Operation: Designed for long-term reliability in diverse electronic applications.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing, making it environmentally friendly.
  • Cost-Effective: Offers a balance of performance and affordability for general-purpose and specific applications.

Additional Details

The WR06X432JTL resistor is manufactured using a thick film process, involving the screen-printing of a resistive layer onto a ceramic substrate, followed by high-temperature firing. This process ensures a robust and stable resistive element. The ±5% tolerance specifies the permissible variation of the resistance value from its nominal value of 4.3 kΩ. The temperature coefficient of resistance (TCR) of ±200 ppm/°C indicates how the resistance value changes with temperature variations. This resistor is well-suited for applications where precise resistance values are not critically required, and a tolerance of ±5% is acceptable. The power rating of 0.1W indicates the maximum power that the resistor can safely dissipate without overheating or failure. It is essential to select a resistor with a suitable power rating for the specific application to guarantee reliable and safe operation. The 0603 package size is a standard surface mount size, ensuring compatibility with automated assembly processes. The resistor finds use in a broad array of electronic devices and circuits where a general-purpose resistance value of 4.3 kΩ is needed.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess