EN
  • EN
  • DE

WF12H1270BTL

Part No WF12H1270BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104633-WF12H1270BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF12H1270BTL CAD Model

Description

The WF12H1270BTL is a thick film chip resistor manufactured by Walsin Technology Corporation, designed for general-purpose electronic applications requiring stable and precise resistance. It comes in a 1206 package size, which offers a good balance between size and power dissipation capability.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and set-top boxes for current limiting, voltage division, and feedback control.
  • Industrial Equipment: Incorporated in power supplies, motor drives, and industrial control systems where reliable and stable resistance is required.
  • Automotive Electronics: Employed in automotive control units (ECUs), lighting systems, and sensor modules for accurate and consistent performance.
  • Medical Devices: Utilized in medical instrumentation, monitoring equipment, and diagnostic devices requiring precision and long-term stability.
  • Power Supplies: Found in power supply circuits as current-sensing resistors or voltage dividers to maintain stable output voltage and current.

Features

  • Resistance Value: 127 Ω
  • Tolerance: ±0.1%
  • Power Rating: 0.25W
  • Temperature Coefficient: ±25 ppm/°C
  • Package Size: 1206 (3216 Metric)
  • Termination: Standard wraparound termination for robust soldering and connection.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • High Precision: The ±0.1% tolerance ensures highly accurate resistance values, which is critical for precise circuit operation.
  • Stable Performance: The ±25 ppm/°C temperature coefficient provides exceptional resistance stability across a wide range of operating temperatures.
  • Higher Power Handling: The 1206 package allows for increased power dissipation compared to smaller packages, suitable for demanding applications.
  • Reliable Operation: The thick film construction and wraparound termination ensure excellent mechanical and electrical stability.
  • RoHS Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious products.

Additional Details

The WF12H1270BTL resistor is designed for reflow soldering processes and is able to withstand high temperatures during PCB assembly. Its 127 Ω resistance value is well-suited for current sensing applications, and its tight tolerance guarantees predictable circuit behavior. The component is supplied on tape and reel, which facilitates automated assembly processes, making it ideal for high-volume manufacturing environments.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess