EN
  • EN
  • DE

PALCE22V10Z-15PI

Part No PALCE22V10Z-15PI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Macrocells 10
Number of Pins 24
RoHS Non-Compliant
Win Source Part Number 1083874-PALCE22V10Z-15PI
Categories OEM Parts(O-R)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE22V10Z-15PI CAD Model

Description

The PALCE22V10Z-15PI is a high-performance Programmable Array Logic (PAL) device manufactured by Lattice Semiconductor Corporation. This device is part of the PALCE22V10 family and provides a flexible and efficient solution for implementing custom logic functions in a variety of digital systems. It is known for its zero standby power consumption and high speed, making it suitable for applications where power efficiency is critical.

Applications

  • Battery-Powered Devices: Ideal for use in battery-powered devices where low power consumption is essential, such as portable instruments and handheld computers.
  • Energy-Efficient Systems: Used in systems designed for energy efficiency, such as industrial controls and home automation systems.
  • Address Decoding: Used in memory systems to decode addresses and select specific memory locations, especially in low-power applications.
  • Peripheral Control: Used to interface with and control various peripheral devices in energy-sensitive applications.
  • State Machine Implementation: Implemented to control the sequence of operations in digital systems, particularly where low power consumption is a key requirement.

Features

  • Zero Standby Power: Consumes virtually no power when in standby mode, minimizing battery drain in portable applications.
  • High Speed: Offers a propagation delay of 15ns, enabling fast operation in high-performance systems.
  • Flexible I/O Configuration: Provides a configurable architecture that allows for a wide range of input and output configurations.
  • Programmable Output Polarity: The polarity of each output can be programmed, allowing for either active-high or active-low operation.
  • Output Registers with Feedback: Features ten output registers with feedback paths, enabling complex sequential logic implementation.

Benefits

  • Extended Battery Life: Extends battery life in portable devices due to its ultra-low power consumption.
  • Reduced Energy Consumption: Reduces overall energy consumption in energy-efficient systems, lowering operating costs and environmental impact.
  • Custom Logic Implementation: Allows designers to implement custom logic functions tailored to their specific application requirements.
  • Simplified Design Process: Simplifies the design process by providing a programmable platform for implementing complex logic functions.
  • Improved System Performance: Enhances system performance by reducing propagation delays and improving signal timing.

Additional Details

The PALCE22V10Z-15PI is typically programmed using industry-standard PAL programmers and programming software. The 'Z' in the part number indicates zero standby power consumption, and the '15' signifies a propagation delay of 15 nanoseconds. The 'PI' likely refers to the package type, perhaps a Plastic In-line package. This device's combination of zero standby power and high-speed performance makes it an excellent choice for battery-powered and energy-efficient applications.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess