EN
  • EN
  • DE

WF06H3651DTL

Part No WF06H3651DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104611-WF06H3651DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H3651DTL CAD Model

Description

The WF06H3651DTL is a fixed resistor manufactured by Walsin Technology Corporation as part of their WF06 series of thick film chip resistors. These resistors are designed for general-purpose applications and provide stable and reliable resistance. The '3651' likely indicates the resistance value, and 'DTL' might specify packaging and tolerance characteristics. Always refer to the manufacturer's datasheet for detailed specifications.

Applications:

  • General Purpose Electronics: Used in a wide range of electronic devices and systems.
  • Instrumentation: Employed in measurement and control equipment.
  • Communication Systems: Found in various communication devices and networks.
  • Automotive Electronics: Utilized in automotive control modules and systems.
  • Aerospace Applications: Used in some aerospace electronic systems where applicable.

Features:

  • SMD (Surface Mount Device): Designed for surface mount assembly on PCBs.
  • Thick Film Technology: Offers stable and reliable performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Precise Resistance Value: Provides accurate resistance for circuit applications.
  • Small Size: Allows for high-density circuit designs.

Benefits:

  • Stable Performance: Maintains consistent resistance over time and temperature variations.
  • High Reliability: Ensures long-term operation of electronic devices.
  • Easy to Assemble: Compatible with automated assembly processes.
  • Space-Saving Design: Minimizes PCB footprint.
  • Cost-Effective Solution: Provides a reliable solution at a competitive price.

The WF06H3651DTL is constructed using a thick film resistive element on a ceramic substrate. The terminals are typically solder-plated to ensure good solderability. When selecting a resistor, it's important to consider the resistance value, tolerance, power rating, and operating temperature range. The power rating indicates the maximum power that the resistor can safely dissipate without exceeding its temperature limits. The operating temperature range specifies the range of temperatures over which the resistor will operate within its specified performance limits. Proper handling and storage are important to ensure the long-term reliability of the resistor. Consult the manufacturer's datasheet for detailed specifications and recommended soldering profiles.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0583
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess