EN
  • EN
  • DE

ZCYS51R5-M3PAT

Part No ZCYS51R5-M3PAT
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Common Mode Filters / Chokes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 500 mA
RoHS Non-Compliant
Win Source Part Number 978848-ZCYS51R5-M3PAT
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZCYS51R5-M3PAT CAD Model

Description

The ZCYS51R5-M3PAT is a common mode choke manufactured by TDK Corporation. It is designed to suppress common mode noise in high-speed data transmission lines and power lines. This choke effectively reduces unwanted noise without affecting the differential signal, ensuring signal integrity and system performance.

Applications:

  • USB Interfaces: Reduces common mode noise in USB data lines to improve signal quality.
  • HDMI Interfaces: Suppresses noise in HDMI connections for clear video and audio transmission.
  • Ethernet Connections: Filters noise in Ethernet cables to ensure reliable network communication.
  • Power Lines: Reduces noise and interference in power lines to prevent equipment malfunction.
  • Automotive Electronics: Protects sensitive automotive systems from electromagnetic interference (EMI).

Features:

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation and distortion.
  • Compact Size: Available in small surface-mount packages to save board space.
  • High Current Capacity: Handles significant current without saturation.
  • Wide Frequency Range: Operates effectively over a broad frequency range.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference in high-speed data lines.
  • Enhanced System Performance: Ensures reliable operation of electronic devices.
  • Reduced EMI Emissions: Minimizes electromagnetic interference to comply with regulatory standards.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Protection against Noise: Protects sensitive electronic components from noise-induced damage.

The ZCYS51R5-M3PAT common mode choke features a high impedance to common mode currents while maintaining a low impedance to differential mode signals. This ensures that the desired signal passes through with minimal attenuation. This common mode choke is designed to meet the stringent requirements of modern electronic devices, providing effective noise suppression.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess