EN
  • EN
  • DE

WF06H1471BTL

Part No WF06H1471BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104602-WF06H1471BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H1471BTL CAD Model

Description

The WF06H1471BTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It's designed for general-purpose applications in electronic circuits, where it provides a precise resistance value for controlling current flow and voltage levels. The small size and surface mount design make it suitable for high-density circuit boards and automated assembly processes.

Applications

  • Current limiting in LED lighting.
  • Voltage division in sensor circuits and signal conditioning.
  • Pull-up and pull-down resistors in digital logic circuits.
  • Termination resistors for signal lines to prevent reflections.
  • General-purpose resistance in a wide range of electronic devices, including mobile phones, computers, and industrial equipment.

Features

  • Compact Size: The 0603 package size allows for high-density mounting on printed circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly using pick-and-place equipment and reflow soldering.
  • High Reliability: Manufactured using robust materials and processes to ensure long-term stability and performance.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse application needs.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.

Benefits

  • Precise Resistance: Provides accurate resistance values for reliable circuit operation.
  • Stable Performance: Offers stable resistance over a wide range of operating temperatures and conditions.
  • Easy Assembly: The SMT design simplifies assembly and reduces manufacturing costs.
  • Space Savings: The small size allows for integration into space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance needs.

Additional Details

The WF06H1471BTL has a resistance value of 1.47 kΩ with a tolerance of ±0.1%. It features a power rating of 1/10W and a temperature coefficient of ±25 ppm/°C. The chip resistor is constructed with a thick film resistive element on an alumina substrate, ensuring excellent stability and reliability. The terminations are made of nickel barrier plated with tin. The resistor is suitable for use in a wide range of electronic circuits where a precise and stable resistance value is required. This component is designed for automated assembly using pick-and-place equipment and reflow soldering techniques.

You May Also Be Interested in

U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess