EN
  • EN
  • DE

RGCMF1220121X5T

Part No RGCMF1220121X5T
Manufacturer Walsin Technology Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 294317-RGCMF1220121X5T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RGCMF1220121X5T CAD Model

Description

The RGCMF1220121X5T is a thick film chip resistor manufactured by Walsin Technology Corporation. It is a surface-mount resistor designed for a variety of electronic applications where precise and stable resistance is required. Its compact size and robust construction make it suitable for high-density circuit boards.

Applications

  • Current Sensing
  • Voltage Division
  • Pull-up and Pull-down Resistors
  • General-Purpose Resistor Applications
  • Consumer Electronics
  • Industrial Equipment

Features

  • Resistance Value: 120 Ohms
  • Tolerance: ±1%
  • Power Rating: 0.125W (1/8W)
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 1210 (3225 Metric)
  • Termination Type: Wrap-around terminations
  • Construction: Thick Film

Benefits

  • High Precision: 1% tolerance ensures accurate resistance value.
  • Stable Performance: Low temperature coefficient minimizes resistance drift over temperature variations.
  • Compact Size: 1210 package allows for high-density PCB layouts.
  • Reliable Construction: Thick film technology provides robust performance.
  • RoHS Compliant: Meets environmental standards for lead-free assembly.

Additional Details

The RGCMF1220121X5T resistor consists of a thick film resistive layer on a ceramic substrate. Wrap-around terminations provide excellent solderability and mechanical strength. Its power rating makes it suitable for various low-power applications. It is designed to operate within a wide temperature range, typically from -55°C to +155°C. The resistor should be handled and soldered according to industry best practices to ensure optimal performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess