EN
  • EN
  • DE

RFBPB2012090AMIT59

Part No RFBPB2012090AMIT59
Manufacturer Walsin Technology Corporation
Catalog RF Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Category Filters
Family RF Filters
Win Source Part Number 182816-RFBPB2012090AMIT59
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFBPB2012090AMIT59 CAD Model

Description

The RFBPB2012090AMIT59 is a band pass filter produced by Walsin Technology Corporation. This component is engineered to selectively permit signals within a defined frequency band to pass through, while significantly attenuating signals outside of this specific band. Its surface-mount design facilitates streamlined integration into electronic circuits, particularly where space is limited.

Applications

  • Wireless Communication Devices: Incorporated into mobile phones, tablets, and laptops to improve signal reception by filtering out extraneous noise and interference.
  • Satellite Navigation Systems: Integrated within GPS and other satellite navigation receivers to enhance location accuracy by minimizing signal distortion.
  • Bluetooth Enabled Electronics: Used in Bluetooth devices to ensure reliable connectivity by blocking interfering frequencies.
  • Wireless Networking Equipment: Employed in Wi-Fi routers and wireless adapters to optimize signal quality and maintain stable connections.
  • Remote Control Systems: Found in remote control units for various applications, helping to ensure signal integrity and prevent accidental triggering.

Features

  • Band Pass Characteristics: Allows signals within a specified frequency range to pass with minimal attenuation, while rejecting signals outside that range.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering onto PCBs, reducing manufacturing time and costs.
  • Compact Footprint: Its small size allows for easy integration into densely populated circuit boards.
  • High Attenuation Rate: Provides significant attenuation of signals outside the passband, minimizing interference.
  • Low Insertion Loss: Ensures minimal signal degradation within the desired frequency range.

Benefits

  • Improved Signal Clarity: Filters out unwanted signals, resulting in cleaner and more reliable communication.
  • Extended Wireless Range: Reduces interference, allowing for greater communication distances.
  • Enhanced Data Transmission: Improves signal quality in wireless networks, leading to faster and more consistent data transfer rates.
  • Reduced Power Consumption: By filtering out unnecessary signals, the filter helps to reduce the overall power consumption of the device.
  • Reliable Operation: Provides consistent performance across a range of environmental conditions.

Additional Details

The RFBPB2012090AMIT59 typically uses ceramic or other high-performance materials to achieve its filtering characteristics. Refer to the manufacturer's datasheet for specific details on the passband frequency, insertion loss, and attenuation characteristics. It adheres to RoHS standards, confirming the absence of hazardous materials in its construction. Commonly employed within the 2.4 GHz range, this filter is well-suited for Wi-Fi and Bluetooth applications. The combination of its compact size, performance, and mounting ease makes it a popular choice for many wireless implementations.

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.1692
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1686
TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess