The 0805B225K160NT is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. MLCCs are widely used in electronic circuits for various purposes due to their small size and reliable performance. The '0805' in the part number indicates the EIA case size, meaning the component is 0.08 inches long and 0.05 inches wide. 'B' designates the dielectric material. '225' signifies a capacitance value of 2.2μF (22 x 10^5 pF). 'K' indicates a capacitance tolerance of ±10%. '160' signifies the voltage rating, 16V.
Applications
- Bypass capacitors for integrated circuits
- Decoupling capacitors for power rails
- Filtering in signal processing circuits
- Timing circuits
- DC blocking
- Smoothing power supply ripple
Features
- Compact size (0805 case size)
- High capacitance value
- Stable performance over temperature
- Low ESR (Equivalent Series Resistance)
- RoHS compliant
Benefits
- Efficient use of PCB space
- Effective noise reduction in electronic circuits
- Reliable performance in various operating conditions
- Improved circuit stability
- Environmentally friendly due to RoHS compliance
- Suitable for automated placement
Additional Details
The 0805B225K160NT capacitor's ceramic dielectric material provides stable performance across temperature variations. Its small size makes it suitable for high-density circuit board designs. It is designed for reflow soldering, ensuring compatibility with standard PCB assembly processes. The low ESR contributes to efficient circuit performance and reduces power losses.