EN
  • EN
  • DE

0402N330J250LT

Part No 0402N330J250LT
Manufacturer Walsin Technology Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814640-0402N330J250LT
Ultra Librarian 3D Model Ultra Librarian 0402N330J250LT CAD Model

Description

The 0402N330J250LT is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. It is designed for general-purpose applications in electronic circuits. This capacitor is characterized by its small size, high reliability, and excellent performance characteristics. The '0402' designation indicates its physical dimensions (4 mils x 2 mils), making it suitable for high-density surface mount technology (SMT) applications.

Applications:

  • Bypass Capacitors: Used to filter out noise and provide a stable voltage supply to integrated circuits.
  • Decoupling Capacitors: Placed near ICs to minimize voltage fluctuations and improve circuit stability.
  • Filtering Circuits: Employed in filters to block unwanted frequencies in signal processing applications.
  • Timing Circuits: Used in timing circuits where capacitance is crucial for setting time constants.
  • Mobile Devices: Commonly found in smartphones, tablets, and other portable devices.

Features:

  • High Capacitance: Offers a capacitance value of 33 pF, suitable for energy storage and filtering.
  • NP0/C0G Dielectric: Uses NP0/C0G dielectric material, providing ultra-stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy integration into surface mount circuit boards.
  • Compact Size: Small 0402 package size saves space on the PCB.
  • High Voltage Rating: Rated for 25V, making it suitable for various voltage levels.

Benefits:

  • Ultra-Stable Performance: NP0/C0G dielectric ensures consistent performance across temperature variations.
  • Efficient Noise Filtering: Effectively filters out noise and provides a stable voltage supply.
  • Space Saving: Small size allows for high-density circuit designs.
  • Easy Assembly: Compatible with standard surface mount assembly processes.
  • Versatile Application: Suitable for a wide range of general-purpose applications.

Technical Specifications:

The 0402N330J250LT has a capacitance value of 33 pF with a tolerance of ±5%. The voltage rating is 25V, and it uses NP0/C0G dielectric material. The operating temperature range is -55°C to +125°C. Its dimensions are 1.0mm x 0.5mm x 0.5mm.

In summary, the 0402N330J250LT multilayer ceramic capacitor from Walsin Technology Corporation is a reliable and efficient component designed for general-purpose applications. Its high capacitance, ultra-stable performance, and compact size make it an excellent choice for bypass, decoupling, and filtering circuits in various electronic designs, ensuring stable and noise-free operation, particularly in high-density applications like mobile devices.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess