EN
  • EN
  • DE

CBW24S5.1-6000

Part No CBW24S5.1-6000
Manufacturer Wall Industries,Inc.
Catalog Custom Parts (B - D)
Description DC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184331-CBW24S5.1-6000
Categories Custom Parts
Manufacturer Wall Industries,Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBW24S5.1-6000 CAD Model

Description

The CBW24S5.1-6000 is a DC-DC converter module manufactured by Wall Industries, Inc. It's designed to convert a DC input voltage (typically around 24V) to a regulated 5.1V DC output voltage, providing a substantial 6.0A (6000mA) of output current. These converters are used in various industrial, telecommunications, and embedded systems where a stable and isolated 5.1V power rail is required.

Applications

  • Industrial Control Systems: Provides isolated and regulated power for sensors, actuators, and control logic in industrial environments.
  • Telecommunications: Used in telecom equipment to power communication circuits, ensuring signal integrity.
  • Embedded Systems: Powers microcontrollers, memory, and other components in embedded applications requiring a reliable 5.1V source.
  • Data Acquisition: Provides clean power for data acquisition systems, minimizing noise and improving accuracy.
  • Medical Devices: Used in non-critical medical applications where isolated power is required for safety and reliability.

Features

  • Input Voltage Range: Designed to operate with a nominal 24VDC input voltage, typically with a range of 18-36VDC.
  • Output Voltage: Provides a regulated 5.1VDC output.
  • Output Current: Delivers up to 6.0A (6000mA) of output current.
  • Isolation: Offers galvanic isolation between the input and output, protecting connected circuits from noise and voltage transients.
  • High Efficiency: Designed for high efficiency to minimize power loss and heat generation.
  • Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable 5.1V Power: Delivers a stable and regulated 5.1VDC output, ensuring reliable operation of connected devices.
  • Isolation: Provides electrical isolation between input and output, enhancing safety and reducing noise.
  • Protection: Built-in protection features safeguard the converter and connected devices from damage.
  • High Efficiency: Minimizes power loss and reduces heat generation, improving overall system efficiency.
  • Compact Design: Suitable for use in space-constrained applications.

Additional Details

Technical Specifications:

  • Input Voltage: 18-36VDC
  • Output Voltage: 5.1VDC
  • Output Current: 6.0A (6000mA)
  • Isolation Voltage: Typically 1500VDC or higher (consult datasheet)
  • Operating Temperature: -40°C to +85°C (consult datasheet)
  • Efficiency: Typically 80-90% (consult datasheet)

Materials: The converter uses various electronic components including transformers, capacitors, semiconductors, and is housed within a plastic or metal enclosure.

Compatibility: The CBW24S5.1-6000 is designed for compatibility with a wide range of industrial and telecommunications applications requiring a 5.1VDC isolated power supply with up to 6A current. Ensure that the input voltage and output current requirements of your application are within the specifications of the converter. Always refer to the official datasheet for complete specifications and application guidelines.

In summary, the Wall Industries CBW24S5.1-6000 is a robust and efficient DC-DC converter, providing a stable, isolated 5.1VDC power source suitable for various industrial, telecom, and embedded systems. Its built-in protection features and compact size make it a versatile choice for demanding power supply requirements.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Lowest to $0.0021
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
TDK Corporation
Lowest to $0.0244
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess