EN
  • EN
  • DE

HFD2/005-S-D

Part No HFD2/005-S-D
Manufacturer Waldom Electronics
Catalog Unclassified
Description HFD2/005-S-D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Waldom Electronics
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.8000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920212-HFD2/005-S-D
Ultra Librarian 3D Model Ultra Librarian HFD2/005-S-D CAD Model

Description

The HFD2/005-S-D is a miniature signal relay manufactured by Waldom Electronics. It's designed for use in various low-power switching applications. The '005' indicates a 5VDC coil voltage, 'S' likely signifies sealed construction, and 'D' could refer to a double pole double throw (DPDT) configuration.

Applications

  • Telecommunications Equipment: Switching signals in telephone and data communication systems.
  • Instrumentation and Measurement Devices: Controlling signal paths in test equipment and measurement instruments.
  • Security Systems: Activating alarms and controlling access control systems.
  • Consumer Electronics: Switching signals in audio and video equipment.
  • Industrial Control Systems: Isolating and switching control signals in automated machinery.

Features

  • Miniature Size: Compact design for space-saving PCB layouts.
  • 5VDC Coil Voltage: Operates with a standard 5VDC power supply.
  • Sealed Construction: Protects the relay from dust, moisture, and other contaminants.
  • Double Pole Double Throw (DPDT) Configuration: Provides versatile switching capabilities.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-sensitive applications.

Benefits

  • Increased Reliability: Sealed construction ensures reliable operation in harsh environments.
  • Space Savings: Miniature size allows for high-density circuit designs.
  • Versatile Switching: DPDT configuration provides flexibility in circuit design.
  • Low Power Operation: Reduces power consumption in energy-conscious applications.
  • Easy Integration: Compatible with standard PCB layouts and control circuits.

Additional Details

The HFD2/005-S-D relay typically features through-hole mounting. It is designed for switching low-level signals, and the datasheet should be consulted for specific voltage and current ratings. Proper coil suppression (e.g., using a diode) is recommended to protect driving circuitry from back EMF. The contact material and expected life cycles will be specified in the manufacturer's documentation. Ensure the relay's electrical specifications meet the demands of the intended application. The HFD2 series relays are known for their robust construction and long operational life. Refer to the official datasheet from Waldom Electronics (or the original manufacturer of the HFD2 series) for complete specifications including coil resistance, contact ratings, and dimensions.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess