EN
  • EN
  • DE

2273-202

Part No 2273-202
Manufacturer WAGO Corporation
Catalog Terminals
Description PUSHWIRE SPLICING CONNECTOR; 2- / Terminal Butt Splice, Inline, Individual Openings Connector Push In 16-20 AWG Transparent - White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Wire Splice Connectors
Mfr WAGO Corporation
Series -
Package Box
Product Status Active
Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Push In
Wire Gauge 16-20 AWG
Insulation Fully Insulated
Features Releasable
Color Transparent - White
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363489-2273-202
Ultra Librarian 3D Model Ultra Librarian 2273-202 CAD Model

Description

The 1363489-2273-202 is a wire splice connector used in electrical and wiring applications.

  • Wire Gauge: 16-20 AWG
  • Insulation: Fully Insulated
  • Termination: Push-In
  • Terminal Type: Butt Splice, Inline, with individual openings for each wire
  • Color: Transparent-White
  • Product Status: Active
  • Manufacturer: WAGO Corporation
  • Feature: Releasable

You May Also Be Interested in

Panduit Corp
CONN TERM RECT RING 4-6MM #M6 / Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Need more? Email Us
Panduit Corp
CONN INLINE TAP 250 MCM 6 AWG / Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear
Need more? Email Us
Molex, LLC
CONN QC RCPT 18-22AWG 0.187
Lowest to $0.2209
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Multicomp
Ferrule Terminal Single Wire 10AWG 12mm Tin Yellow
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3505 $50.8225
305+ $0.3279 $100.0095
475+ $0.3166 $150.3850
685+ $0.2940 $201.3900
885+ $0.2827 $250.1895
1,110+ $0.2714 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess