EN
  • EN
  • DE

2060-951/028-000

Part No 2060-951/028-000
Manufacturer WAGO Corporation
Catalog Solid State Lighting Connectors
Description BOARD-TO-BOARD LINK; PIN SPACING / SSL Connector 1 Position Jumper Board to Board Poke-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr WAGO Corporation
Series -
Package Box
Product Status Active
Style Board to Board
Connector Type Jumper
Number of Positions 1
Mounting Type Free Hanging (In-Line)
Termination Poke-In
Pitch -
Fastening Type -
Features -
Housing Color White
Wire Gauge -
Contact Material Copper Alloy
Contact Finish Silver
Housing Material Polyamide (PA), Nylon 6/6
Temperature Range - Operating -60°C ~ 105°C
Voltage Rating 250V
Current Rating (Amps) 9A
Ingress Protection -
Mating Cycles 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1363913-2060-951/028-000
Ultra Librarian 3D Model Ultra Librarian 2060-951/028-000 CAD Model

Description

The WAGO Corporation Solid State Lighting Connector Assembly is a versatile connector designed specifically for solid-state lighting applications.

  • Temperature Range: -60°C to 105°C
  • Current Rating: 9A
  • Voltage Rating: 250V
  • Termination Style: Poke-In
  • Contact Finish: Silver
  • Housing Material: Polyamide (PA) and Nylon 6/6

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 1POS SOLDER / SSL Connector 1 Position Receptacle Board to Cable/Wire Solder
Lowest to $0.0871
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess