EN
  • EN
  • DE

ADG636YRUZ-REEL7

Part No ADG636YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name ADG636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG636YRUZ-REEL7TR, ADG636YRUZ-REEL7CT, ADG636YRUZ-REEL7-ND, ADG636YRUZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910383-ADG636YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG636YRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG636YRUZ-REEL7

The ADG636YRUZ-REEL7 is a high-performance, dual SPDT (Single Pole Double Throw) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide precise and reliable switching for a variety of signal types, with a particular focus on analog signals. It is a versatile choice for designers looking to implement switching functions in their circuits without sacrificing signal integrity or performance.

Encased in a compact TSSOP (Thin Shrink Small Outline Package) form factor, the ADG636YRUZ-REEL7 is ideal for space-constrained applications. The device operates over a wide supply voltage range of ±2.7 V to ±5.5 V, making it suitable for both single and dual supply operations. This flexibility ensures that it can be easily integrated into various system designs without the need for additional power supply adjustments.

One of the standout features of this switch is its low on-resistance (RON), which typically remains flat over the full signal range. This characteristic minimizes distortion and ensures excellent linearity, which is critical for high-fidelity audio applications, precision instrumentation, and data acquisition systems. Additionally, the ADG636YRUZ-REEL7 boasts low power consumption, contributing to the energy efficiency of the overall system.

The device also features fast switching times, with a typical tON of 45 ns and tOFF of 25 ns, allowing for quick signal routing and minimal delay. This makes the ADG636YRUZ-REEL7 an excellent choice for applications that require high-speed operation, such as communications equipment and portable devices.

For ease of use, the ADG636YRUZ-REEL7 comes in tape and reel packaging, denoted by the 'REEL7' suffix, which facilitates automated pick-and-place assembly processes, thereby reducing manufacturing time and costs. This packaging method is particularly beneficial for high-volume production environments.

In summary, the ADG636YRUZ-REEL7 from Analog Devices Inc. is a highly reliable and efficient dual SPDT switch that delivers exceptional performance for a wide range of applications. Its low on-resistance, fast switching capabilities, and flexible power supply requirements make it a top choice for designers and engineers seeking to enhance their system designs with a high-quality switching solution.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess